Red Lion Controls, Inc. ZFG - Single Shaft Length Sensor, 60 PPR ZFG0060C

Description
60 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
60 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZFG - Single Shaft Length Sensor, 60 PPR - ZFG0060C - Red Lion Controls, Inc.
York, PA, United States
ZFG - Single Shaft Length Sensor, 60 PPR
ZFG0060C
ZFG - Single Shaft Length Sensor, 60 PPR ZFG0060C
60 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 60 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • 3/8" Dia. Stainless Steel Shaft
  • Maximum Speed 6000 RPM
  • Single Channel, NPN OC Output
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - ZFG0060C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZFG0060C-ND
Encoders - Industrial ZFG0060C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZFG0060C ZFG0060C-ND
Product Name ZFG - Single Shaft Length Sensor, 60 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Counts / Revolution 60 (counts/revolution) 60 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Encoder/Resolver - 82902281 - Radwell International
Specs
Encoder Type Incremental
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1060686-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 360 (counts/revolution)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details