Red Lion Controls, Inc. 0.25" Servo Mount Shaft Encoder 600 PPR ZSD0600A

Description
600 PPR Quadrature Output Various Pulse Per Revolution Open Collector Outputs Max. Speed Capability 8000 RPM
Request a Quote Datasheet
Description
600 PPR Quadrature Output Various Pulse Per Revolution Open Collector Outputs Max. Speed Capability 8000 RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25
York, PA, United States
0.25" Servo Mount Shaft Encoder 600 PPR
ZSD0600A
0.25" Servo Mount Shaft Encoder 600 PPR ZSD0600A
600 PPR Quadrature Output Various Pulse Per Revolution Open Collector Outputs Max. Speed Capability 8000 RPM
  • 600 PPR
  • Quadrature Output
  • Various Pulse Per Revolution
  • Open Collector Outputs
  • Max. Speed Capability 8000 RPM
Supplier's Site
Encoders - Industrial - ZSD0600A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZSD0600A-ND
Encoders - Industrial ZSD0600A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZSD0600A ZSD0600A-ND
Product Name 0.25" Servo Mount Shaft Encoder 600 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Counts / Revolution 600 (counts/revolution) 600 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
Encoders - 1882-1073079-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 360 (counts/revolution)
View Details
Incremental encoder: Series IEP3-4096 - Encoders Series IEP3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details