Red Lion Controls, Inc. ZFG - Single Shaft Length Sensor, 20 PPR ZFG0020C

Description
20 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
20 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZFG - Single Shaft Length Sensor, 20 PPR - ZFG0020C - Red Lion Controls, Inc.
York, PA, United States
ZFG - Single Shaft Length Sensor, 20 PPR
ZFG0020C
ZFG - Single Shaft Length Sensor, 20 PPR ZFG0020C
20 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 20 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • 3/8" Dia. Stainless Steel Shaft
  • Maximum Speed 6000 RPM
  • Single Channel, NPN OC Output
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - ZFG0020C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZFG0020C-ND
Encoders - Industrial ZFG0020C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZFG0020C ZFG0020C-ND
Product Name ZFG - Single Shaft Length Sensor, 20 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Counts / Revolution 20 (counts/revolution) 20 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Mechanical Encoders with Detent and Sliding Contacts - BG17 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Mechanical
View Details
Rotary Incremental Encoders - R190H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details