Red Lion Controls, Inc. ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 2500 PPR ZOH2500A

Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZOH - 0.375
York, PA, United States
ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 2500 PPR
ZOH2500A
ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 2500 PPR ZOH2500A
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 2500 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Thru-Bore
Supplier's Site
Encoders - Industrial - ZOH2500A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZOH2500A-ND
Encoders - Industrial ZOH2500A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7198 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7198
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7198
PULSE GENERATOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:2500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:2500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZOH2500A ZOH2500A-ND 19P7198
Product Name ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 2500 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature; Index Quadrature
Counts / Revolution 2500 (counts/revolution) 2500 (counts/revolution) 2500 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model DR21R Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0018-F4AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details