Red Lion Controls, Inc. ZCH - General Duty Shaft Encoder, Quad Output, 100 PPR ZCH0100C

Description
General Duty Quadrature Output Current Sink Outputs 3 Wire, 10 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 3 Wire, 10 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZCH - General Duty Shaft Encoder, Quad Output, 100 PPR - ZCH0100C - Red Lion Controls, Inc.
York, PA, United States
ZCH - General Duty Shaft Encoder, Quad Output, 100 PPR
ZCH0100C
ZCH - General Duty Shaft Encoder, Quad Output, 100 PPR ZCH0100C
General Duty Quadrature Output Current Sink Outputs 3 Wire, 10 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 3 Wire, 10 Foot Cable
  • 100 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZCH0100C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZCH0100C-ND
Encoders - Industrial ZCH0100C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
Mechanical Encoder, 6000 Rpm, 50 Khz; Encoder Technology Red Lion Controls - 63R5297 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Encoder, 6000 Rpm, 50 Khz; Encoder Technology Red Lion Controls
63R5297
Mechanical Encoder, 6000 Rpm, 50 Khz; Encoder Technology Red Lion Controls 63R5297
MECHANICAL ENCODER, 6000 RPM, 50 KHZ; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:100PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature RoHS Compliant: Yes

MECHANICAL ENCODER, 6000 RPM, 50 KHZ; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:100PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR, ROTARY PULSE GENERATOR,100 PPR,QUADRATURE,IN:8-28VDC,OUTPUTS:40MA NPN - 70030296 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, ROTARY PULSE GENERATOR,100 PPR,QUADRATURE,IN:8-28VDC,OUTPUTS:40MA NPN
70030296
SENSOR, ROTARY PULSE GENERATOR,100 PPR,QUADRATURE,IN:8-28VDC,OUTPUTS:40MA NPN 70030296
SENSOR, ROTARY PULSE GENERATOR,100 PPR,QUADRATURE,IN:8- 28VDC,OUTPUTS:40MA NPN

SENSOR, ROTARY PULSE GENERATOR,100 PPR,QUADRATURE,IN:8-28VDC,OUTPUTS:40MA NPN

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZCH0100C ZCH0100C-ND 63R5297 70030296
Product Name ZCH - General Duty Shaft Encoder, Quad Output, 100 PPR Encoders - Industrial Mechanical Encoder, 6000 Rpm, 50 Khz; Encoder Technology Red Lion Controls SENSOR, ROTARY PULSE GENERATOR,100 PPR,QUADRATURE,IN:8-28VDC,OUTPUTS:40MA NPN
Encoder Type Incremental Incremental Incremental
Counts / Revolution 100 (counts/revolution) 100 (counts/revolution) 100 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model DR21R Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details