Red Lion Controls, Inc. ZFG - Single Shaft Length Sensor, 12 PPR ZFG0012C

Description
12 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
12 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZFG - Single Shaft Length Sensor, 12 PPR - ZFG0012C - Red Lion Controls, Inc.
York, PA, United States
ZFG - Single Shaft Length Sensor, 12 PPR
ZFG0012C
ZFG - Single Shaft Length Sensor, 12 PPR ZFG0012C
12 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 12 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • 3/8" Dia. Stainless Steel Shaft
  • Maximum Speed 6000 RPM
  • Single Channel, NPN OC Output
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - ZFG0012C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZFG0012C-ND
Encoders - Industrial ZFG0012C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZFG0012C ZFG0012C-ND
Product Name ZFG - Single Shaft Length Sensor, 12 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Counts / Revolution 12 (counts/revolution) 12 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
MR2 Magneto-Resistive Encoder - MR2 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Incremental Rotary Encoder - Model 725 Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details