Red Lion Controls, Inc. 2" Flange Mount Shaft Encoder, Quadrature Output, 60 PPR ZDH0060H

Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 60 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 60 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
York, PA, United States
2" Flange Mount Shaft Encoder, Quadrature Output, 60 PPR
ZDH0060H
2" Flange Mount Shaft Encoder, Quadrature Output, 60 PPR ZDH0060H
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 60 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Heavy Duty Housing
  • Quadrature Output
  • Current Sink Outputs
  • 7 Pin MS Connector
  • 60 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZDH0060H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZDH0060H-ND
Encoders - Industrial ZDH0060H-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZDH0060H ZDH0060H-ND
Product Name 2" Flange Mount Shaft Encoder, Quadrature Output, 60 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Counts / Revolution 60 (counts/revolution) 60 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Rotary Incremental Encoder - 9211S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details