Red Lion Controls, Inc. 2" Flange Mount Shaft Encoder, Quadrature, 600 PPR ZDH0600H

Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 600 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 600 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
York, PA, United States
2" Flange Mount Shaft Encoder, Quadrature, 600 PPR
ZDH0600H
2" Flange Mount Shaft Encoder, Quadrature, 600 PPR ZDH0600H
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 600 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Heavy Duty Housing
  • Quadrature Output
  • Current Sink Outputs
  • 7 Pin MS Connector
  • 600 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZDH0600H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZDH0600H-ND
Encoders - Industrial ZDH0600H-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZDH0600H ZDH0600H-ND
Product Name 2" Flange Mount Shaft Encoder, Quadrature, 600 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Counts / Revolution 600 (counts/revolution) 600 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model DR86A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 1024 (counts/revolution)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
incremental-encoders - OCD-INR00-XXXXX-T150-PRF - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details