Red Lion Controls, Inc. 2.5" Flange Mount Shaft Encoder, Quadrature Output, 500 PPR ZNH0500H

Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
York, PA, United States
2.5" Flange Mount Shaft Encoder, Quadrature Output, 500 PPR
ZNH0500H
2.5" Flange Mount Shaft Encoder, Quadrature Output, 500 PPR ZNH0500H
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Heavy Duty Housing
  • Quadrature Output
  • Current Sink Outputs
  • 7 Pin MS Connector
  • 500 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZNH0500H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZNH0500H-ND
Encoders - Industrial ZNH0500H-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7187 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7187
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7187
PULSE GENERATOR ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Shaft Length:26.8mm RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Shaft Length:26.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZNH0500H ZNH0500H-ND 19P7187
Product Name 2.5" Flange Mount Shaft Encoder, Quadrature Output, 500 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature Quadrature
Counts / Revolution 500 (counts/revolution) 500 (counts/revolution) 500 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Incremental Rotary Encoder - Model 725 Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Motion Control Sensors - 2667361 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Serial; HTL
Counts / Revolution 2500 (counts/revolution)
View Details