Red Lion Controls, Inc. ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 1000 PPR ZUK1000H

Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 1000 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet
Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 1000 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZUK - 1.125
York, PA, United States
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 1000 PPR
ZUK1000H
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 1000 PPR ZUK1000H
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 1000 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
  • Three Point Flex Mount
  • Quadrature Output
  • Current Sinking Outputs
  • 7 Pin MS Connector
  • 1000 PPR
  • Max. Speed Capability 4000 RPM
  • 1.125" (28.6 mm) Thru-bore
Supplier's Site
Encoders - Industrial - ZUK1000H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZUK1000H-ND
Encoders - Industrial ZUK1000H-ND
ENCODER MECHANICAL QUAD CONN

ENCODER MECHANICAL QUAD CONN

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZUK1000H ZUK1000H-ND
Product Name ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 1000 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature; Index
Counts / Revolution 1000 (counts/revolution) 1000 (counts/revolution)
Shaft Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 7951179 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Htl inverted
View Details
Magnetic Rotary Encoder - M122-A - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Voltage; Current
View Details
Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details