Red Lion Controls, Inc. .25" Servo Mount Shaft Encoder, Quadrature Output, 1000 PPR ZSD1000A

Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.25
York, PA, United States
.25" Servo Mount Shaft Encoder, Quadrature Output, 1000 PPR
ZSD1000A
.25" Servo Mount Shaft Encoder, Quadrature Output, 1000 PPR ZSD1000A
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 1000 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.25" (6.3 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - RLC184-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
RLC184-ND
Encoders - Industrial RLC184-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7204 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7204
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7204
PULSE GENERATOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Encoder Mounting:Servo Mount RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Encoder Mounting:Servo Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZSD1000A RLC184-ND 19P7204
Product Name .25" Servo Mount Shaft Encoder, Quadrature Output, 1000 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature; Index Quadrature
Counts / Revolution 1000 (counts/revolution) 1000 (counts/revolution) 1000 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Encoder without Detent - AGE60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Output Signal CANbus
View Details
Rotary Incremental Encoders - R102H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
kit-encoders - KTD-BC00B-0018-V1DJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details