Red Lion Controls, Inc. ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 100 PPR ZOH0100A

Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZOH - 0.375
York, PA, United States
ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 100 PPR
ZOH0100A
ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 100 PPR ZOH0100A
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 100 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Thru-Bore
Supplier's Site
Encoders - Industrial - ZOH0100A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZOH0100A-ND
Encoders - Industrial ZOH0100A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZOH0100A ZOH0100A-ND
Product Name ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 100 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature; Index
Counts / Revolution 100 (counts/revolution) 100 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder with Mechanical Detent - ESC17 mini - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Mechanical
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Incremental encoder: Series IEM3-1024 - Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Encoders - R120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details