Red Lion Controls, Inc. ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 2500 PPR ZUK2500H

Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 2500 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet
Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 2500 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZUK - 1.125
York, PA, United States
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 2500 PPR
ZUK2500H
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 2500 PPR ZUK2500H
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 2500 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
  • Three Point Flex Mount
  • Quadrature Output
  • Current Sinking Outputs
  • 7 Pin MS Connector
  • 2500 PPR
  • Max. Speed Capability 4000 RPM
  • 1.125" (28.6 mm) Thru-bore
Supplier's Site
Encoders - Industrial - ZUK2500H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZUK2500H-ND
Encoders - Industrial ZUK2500H-ND
ENCODER MECHANICAL QUAD CONN

ENCODER MECHANICAL QUAD CONN

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZUK2500H ZUK2500H-ND
Product Name ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 2500 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature; Index
Counts / Revolution 2500 (counts/revolution) 2500 (counts/revolution)
Shaft Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
incremental-encoders - OCD-INS00-XXXXX-T140-PRQ - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Motion Control Sensors - 7951179 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Htl inverted
View Details