Red Lion Controls, Inc. ZGG - Double Shaft Length Sensor, 3.333 PPR ZGG03/3C

Description
3.333 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
3.333 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZGG - Double Shaft Length Sensor, 3.333 PPR - ZGG03/3C - Red Lion Controls, Inc.
York, PA, United States
ZGG - Double Shaft Length Sensor, 3.333 PPR
ZGG03/3C
ZGG - Double Shaft Length Sensor, 3.333 PPR ZGG03/3C
3.333 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 3.333 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • Dual 3/8" Dia. Stainless Steel Shafts
  • Maximum Speed 6000 RPM
  • Single Channel, NPN OC Output
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - ZGG03/3C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZGG03/3C-ND
Encoders - Industrial ZGG03/3C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZGG03/3C ZGG03/3C-ND
Product Name ZGG - Double Shaft Length Sensor, 3.333 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Counts / Revolution 3 (counts/revolution) 3 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Optical Encoders with Mechanical Detent - EC202/EC204 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Optical
View Details
Rotary Incremental Encoder - 9120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details