Red Lion Controls, Inc. ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 2000 PPR ZUK2000H

Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 2000 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet
Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 2000 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZUK - 1.125
York, PA, United States
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 2000 PPR
ZUK2000H
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 2000 PPR ZUK2000H
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 2000 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
  • Three Point Flex Mount
  • Quadrature Output
  • Current Sinking Outputs
  • 7 Pin MS Connector
  • 2000 PPR
  • Max. Speed Capability 4000 RPM
  • 1.125" (28.6 mm) Thru-bore
Supplier's Site
Encoders - Industrial - ZUK2000H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZUK2000H-ND
Encoders - Industrial ZUK2000H-ND
ENCODER MECHANICAL QUAD CONN

ENCODER MECHANICAL QUAD CONN

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZUK2000H ZUK2000H-ND
Product Name ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 2000 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature; Index
Counts / Revolution 2000 (counts/revolution) 2000 (counts/revolution)
Shaft Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Absolute Rotary Encoder - Model A58HB Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
View Details
Encoder/Resolver - 10605604 - Radwell International
Specs
Encoder Type Absolute
View Details