Red Lion Controls, Inc. 2" Flange Mount Shaft Encoder, Quadrature Output, 500 PPR ZDH0500H

Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
York, PA, United States
2" Flange Mount Shaft Encoder, Quadrature Output, 500 PPR
ZDH0500H
2" Flange Mount Shaft Encoder, Quadrature Output, 500 PPR ZDH0500H
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Heavy Duty Housing
  • Quadrature Output
  • Current Sink Outputs
  • 7 Pin MS Connector
  • 500 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZDH0500H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZDH0500H-ND
Encoders - Industrial ZDH0500H-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7179 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7179
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7179
PULSE GENERATOR ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Shaft Length:19.05mm RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Shaft Length:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZDH0500H ZDH0500H-ND 19P7179
Product Name 2" Flange Mount Shaft Encoder, Quadrature Output, 500 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature Quadrature
Counts / Revolution 500 (counts/revolution) 500 (counts/revolution) 500 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0016-F48Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details