Red Lion Controls, Inc. ZGG - Double Shaft Length Sensor, 200 PPR ZGG0200C

Description
200 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
200 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZGG - Double Shaft Length Sensor, 200 PPR - ZGG0200C - Red Lion Controls, Inc.
York, PA, United States
ZGG - Double Shaft Length Sensor, 200 PPR
ZGG0200C
ZGG - Double Shaft Length Sensor, 200 PPR ZGG0200C
200 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 200 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • Dual 3/8" Dia. Stainless Steel Shafts
  • Maximum Speed 6000 RPM
  • Single Channel, NPN OC Output
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - ZGG0200C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZGG0200C-ND
Encoders - Industrial ZGG0200C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZGG0200C ZGG0200C-ND
Product Name ZGG - Double Shaft Length Sensor, 200 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Counts / Revolution 200 (counts/revolution) 200 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 775 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
Diameter / Width 1.38 inch (34.92 mm)
View Details
Virtual Absolute Encoder - Vx35H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details