Red Lion Controls, Inc. Double Shaft Length Sensor, Quadrature Output, 100 PPR ZGH0100C

Description
100 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Quadrature Output, NPN OC Outputs 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
100 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Quadrature Output, NPN OC Outputs 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Shaft Length Sensor, Quadrature Output, 100 PPR - ZGH0100C - Red Lion Controls, Inc.
York, PA, United States
Double Shaft Length Sensor, Quadrature Output, 100 PPR
ZGH0100C
Double Shaft Length Sensor, Quadrature Output, 100 PPR ZGH0100C
100 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Quadrature Output, NPN OC Outputs 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 100 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • Dual 3/8" Dia. Stainless Steel Shafts
  • Maximum Speed 6000 RPM
  • Quadrature Output, NPN OC Outputs
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - RLC644-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
RLC644-ND
Encoders - Industrial RLC644-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
SENSOR, LENGTH, QUADRATURE, DUAL SHAFT,100 PPR, INPUT:8-28VDC, OUTPUTS:40MA NPN - 70030294 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, LENGTH, QUADRATURE, DUAL SHAFT,100 PPR, INPUT:8-28VDC, OUTPUTS:40MA NPN
70030294
SENSOR, LENGTH, QUADRATURE, DUAL SHAFT,100 PPR, INPUT:8-28VDC, OUTPUTS:40MA NPN 70030294
SENSOR, LENGTH, QUADRATURE, DUAL SHAFT,100 PPR, INPUT:8-28VDC, OUTPUTS:40MA NPN

SENSOR, LENGTH, QUADRATURE, DUAL SHAFT,100 PPR, INPUT:8-28VDC, OUTPUTS:40MA NPN

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Allied Electronics, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZGH0100C RLC644-ND 70030294
Product Name Double Shaft Length Sensor, Quadrature Output, 100 PPR Encoders - Industrial SENSOR, LENGTH, QUADRATURE, DUAL SHAFT,100 PPR, INPUT:8-28VDC, OUTPUTS:40MA NPN
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Counts / Revolution 100 (counts/revolution) 100 (counts/revolution)
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 2061293 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 50 (counts/revolution)
View Details
Virtual Absolute Encoder - Vx35H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details