Red Lion Controls, Inc. 2" Flange Mount Shaft Encoder, Quadrature Output, 2000 PPR ZDH2000H

Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
York, PA, United States
2" Flange Mount Shaft Encoder, Quadrature Output, 2000 PPR
ZDH2000H
2" Flange Mount Shaft Encoder, Quadrature Output, 2000 PPR ZDH2000H
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Heavy Duty Housing
  • Quadrature Output
  • Current Sink Outputs
  • 7 Pin MS Connector
  • 2000 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZDH2000H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZDH2000H-ND
Encoders - Industrial ZDH2000H-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7181 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7181
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7181
PULSE GENERATOR ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:2000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Shaft Length:19.05mmRoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:2000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Shaft Length:19.05mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZDH2000H ZDH2000H-ND 19P7181
Product Name 2" Flange Mount Shaft Encoder, Quadrature Output, 2000 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature Quadrature
Counts / Revolution 2000 (counts/revolution) 2000 (counts/revolution) 2000 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEP3-4096 - Encoders Series IEP3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Encoder - 9220S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
kit-encoders - KTD-BC00B-0808-F6SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
Incremental Encoder - 847A-R32C-RQ04096 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN)
View Details