XP Power ICH-IFH Series DC/DC Converter ICH10024S2V5

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICH10024S2V5 is a DC/DC converter from the ICH-IFH Series by XP Power, designed to deliver a single output with a nominal output voltage of 24 V and a maximum output current of 4.17 A. It operates within an input voltage range of 18-36 VDC and features an efficiency rating of up to 85%. The device includes protections such as overvoltage protection (115-140% of output voltage) and continuous short circuit protection with auto recovery. The converter is rated for an operating temperature range of -40 °C to +100 °C, making it suitable for demanding environments. It has a five-sided metal case for enhanced thermal performance and durability. The ICH10024S2V5 also supports remote on/off functionality and has a thermal shutdown feature that activates at 105 °C, recovering automatically when the temperature drops below 90 °C. With a high isolation voltage of 1500 VDC and a mean time between failures (MTBF) of over 790,000 hours, this product is designed for reliability in various applications.

Datasheet Summary
Powered by GS/AI

The ICH10024S2V5 is a DC/DC converter from the ICH-IFH Series by XP Power, designed to deliver a single output with a nominal output voltage of 24 V and a maximum output current of 4.17 A. It operates within an input voltage range of 18-36 VDC and features an efficiency rating of up to 85%. The device includes protections such as overvoltage protection (115-140% of output voltage) and continuous short circuit protection with auto recovery. The converter is rated for an operating temperature range of -40 °C to +100 °C, making it suitable for demanding environments. It has a five-sided metal case for enhanced thermal performance and durability. The ICH10024S2V5 also supports remote on/off functionality and has a thermal shutdown feature that activates at 105 °C, recovering automatically when the temperature drops below 90 °C. With a high isolation voltage of 1500 VDC and a mean time between failures (MTBF) of over 790,000 hours, this product is designed for reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH10024S2V5 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH10024S2V5
ICH-IFH Series DC/DC Converter ICH10024S2V5
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4321-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4321-ND
DC DC Converters 1470-4321-ND
Isolated Module DC DC Converter 1 Output 2.5V 20A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 2.5V 20A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 100W, 2.5V, 20A; Power Supply Approvals Xp Power - 82X2306 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 2.5V, 20A; Power Supply Approvals Xp Power
82X2306
Dc/dc Converter, 100W, 2.5V, 20A; Power Supply Approvals Xp Power 82X2306
DC/DC CONVERTER, 100W, 2.5V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 2.5V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ICH10024S2V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ICH10024S2V5
Power Supplies - Board Mount - DC DC Converters ICH10024S2V5
DC DC CONVERTER 2.5V 50W

DC DC CONVERTER 2.5V 50W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ICH10024S2V5 1470-4321-ND 82X2306 ICH10024S2V5
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 100W, 2.5V, 20A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 2.5 volts 2.5 volts
DC Output Current 0.0200 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227659 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details