TDK-Lambda Americas Inc. DC DC Converters IEA48003A280V-001-R

Description
Isolated Module DC DC Converter 1 Output 28V 2.67A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 2.67A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IEA48003A280V-001-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IEA48003A280V-001-R-ND
DC DC Converters IEA48003A280V-001-R-ND
Isolated Module DC DC Converter 1 Output 28V 2.67A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 28V 2.67A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 2.67A; Power Supply Approvals Tdk-Lambda - 47Y9896 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 2.67A; Power Supply Approvals Tdk-Lambda
47Y9896
Dc-Dc Converter, 28V, 2.67A; Power Supply Approvals Tdk-Lambda 47Y9896
DC-DC CONVERTER, 28V, 2.67A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 2.67A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IEA48003A280V-001-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IEA48003A280V-001-R
Power Supplies - Board Mount - DC DC Converters IEA48003A280V-001-R
DC DC CONVERTER 28V 75W

DC DC CONVERTER 28V 75W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IEA48003A280V-001-R-ND 47Y9896 IEA48003A280V-001-R
Product Name DC DC Converters Dc-Dc Converter, 28V, 2.67A; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 2.67 amps 2.67 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details