XP Power IE Series DC/DC Converter IE0503S

Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote
Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 81Y6245, provides a single unregulated output of 3.3V with a maximum output current of 300mA, delivering a total output power of 1W. It operates within an input voltage range suitable for various applications and features a minimum load requirement of none. The device exhibits a line regulation of ±1.2% and a load regulation of ±10% for a 20-100% load change. Ripple and noise are maintained at a maximum of 100 mV peak-to-peak, ensuring stable performance. This converter is designed for a wide operating temperature range of -40°C to +85°C and has a maximum case temperature of 100°C. It offers a high isolation voltage of 1000 VDC, with an optional 3000 VDC isolation available. The converter is housed in a compact SIP or DIP package, making it suitable for space-constrained applications. It is RoHS compliant and has a mean time between failures (MTBF) exceeding 1.1 million hours at 25°C.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 81Y6245, provides a single unregulated output of 3.3V with a maximum output current of 300mA, delivering a total output power of 1W. It operates within an input voltage range suitable for various applications and features a minimum load requirement of none. The device exhibits a line regulation of ±1.2% and a load regulation of ±10% for a 20-100% load change. Ripple and noise are maintained at a maximum of 100 mV peak-to-peak, ensuring stable performance. This converter is designed for a wide operating temperature range of -40°C to +85°C and has a maximum case temperature of 100°C. It offers a high isolation voltage of 1000 VDC, with an optional 3000 VDC isolation available. The converter is housed in a compact SIP or DIP package, making it suitable for space-constrained applications. It is RoHS compliant and has a mean time between failures (MTBF) exceeding 1.1 million hours at 25°C.

Suppliers

Company
Product
Description
Supplier Links
IE Series DC/DC Converter - IE0503S - XP Power
Sunnyvale, CA, USA
IE Series DC/DC Converter
IE0503S
IE Series DC/DC Converter IE0503S
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty

• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• Short Circuit Protection
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2396-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2396-5-ND
DC DC Converters 1470-2396-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 300mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 300mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power - 81Y6245 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power
81Y6245
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power 81Y6245
DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IE0503S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IE0503S
Power Supplies - Board Mount - DC DC Converters IE0503S
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IE0503S 1470-2396-5-ND 81Y6245 IE0503S
Product Name IE Series DC/DC Converter DC DC Converters Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026020 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details