XP Power IE Series DC/DC Converter IE1203D

Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IE Series DC/DC Converter - IE1203D - XP Power
Sunnyvale, CA, USA
IE Series DC/DC Converter
IE1203D
IE Series DC/DC Converter IE1203D
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty

• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• Short Circuit Protection
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2399-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2399-5-ND
DC DC Converters 1470-2399-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 300mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 3.3V 300mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power - 81Y6250 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power
81Y6250
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power 81Y6250
DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IE1203D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IE1203D
Power Supplies - Board Mount - DC DC Converters IE1203D
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IE1203D 1470-2399-5-ND 81Y6250 IE1203D
Product Name IE Series DC/DC Converter DC DC Converters Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details