XP Power ICH-IFH Series DC/DC Converter ICH5024WS05

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5024WS05 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5024WS05
ICH-IFH Series DC/DC Converter ICH5024WS05
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4353-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4353-ND
DC DC Converters 1470-4353-ND
Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ICH5024WS05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ICH5024WS05
Power Supplies - Board Mount - DC DC Converters ICH5024WS05
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site
Dc/dc Converter, 50W, 5V, 10A; Power Supply Approvals Xp Power - 04R8541 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 5V, 10A; Power Supply Approvals Xp Power
04R8541
Dc/dc Converter, 50W, 5V, 10A; Power Supply Approvals Xp Power 04R8541
DC/DC CONVERTER, 50W, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ICH5024WS05 1470-4353-ND ICH5024WS05 04R8541
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 50W, 5V, 10A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Voltage 5.0 volts 5.0 volts
DC Output Current 0.0100 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-250A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details