XP Power IE Series DC/DC Converter IE0303S

Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IE Series DC/DC Converter - IE0303S - XP Power
Sunnyvale, CA, USA
IE Series DC/DC Converter
IE0303S
IE Series DC/DC Converter IE0303S
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty

• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• Short Circuit Protection
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2386-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2386-5-ND
DC DC Converters 1470-2386-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 300mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 300mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power - 81Y6237 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power
81Y6237
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power 81Y6237
DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.3A; Power Supply Approvals Xp Power - 29X3744 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.3A; Power Supply Approvals Xp Power
29X3744
Dc-Dc Converter, 3.3V, 0.3A; Power Supply Approvals Xp Power 29X3744
DC-DC CONVERTER, 3.3V, 0.3A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.3A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IE0303S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IE0303S
Power Supplies - Board Mount - DC DC Converters IE0303S
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IE0303S 1470-2386-5-ND 81Y6237 29X3744 IE0303S
Product Name IE Series DC/DC Converter DC DC Converters Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Xp Power Dc-Dc Converter, 3.3V, 0.3A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data