XP Power ICH-IFH Series DC/DC Converter ICH5048S24

Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet
Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5048S24 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5048S24
ICH-IFH Series DC/DC Converter ICH5048S24
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case

• Isolated Output
• Efficiency to 85%
• Single & Dual Output Versions
• 2:1 & 4:1 Input Ranges
• Regulated Outputs
• Continuous Short Circuit Protection
• Five-Sided Metal Case

Supplier's Site Datasheet
DC DC Converters - 1470-4361-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4361-ND
DC DC Converters 1470-4361-ND
Isolated Module DC DC Converter 1 Output 24V 2.08A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 2.08A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ICH5048S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ICH5048S24
Power Supplies - Board Mount - DC DC Converters ICH5048S24
DC DC CONVERTER 24V 50W

DC DC CONVERTER 24V 50W

Supplier's Site
Dc/dc Converter, 50W, 24V, 2.08A; Power Supply Approvals Xp Power - 82X2343 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 24V, 2.08A; Power Supply Approvals Xp Power
82X2343
Dc/dc Converter, 50W, 24V, 2.08A; Power Supply Approvals Xp Power 82X2343
DC/DC CONVERTER, 50W, 24V, 2.08A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 24V, 2.08A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ICH5048S24 1470-4361-ND ICH5048S24 82X2343
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 50W, 24V, 2.08A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6953-ea-bt-22000-40-4u-32172 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details