XP Power IF Series DC/DC Converter IF1209S

Description
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IF Series DC/DC Converter - IF1209S - XP Power
Sunnyvale, CA, USA
IF Series DC/DC Converter
IF1209S
IF Series DC/DC Converter IF1209S
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty

IF Series

• 1 Watt
• Regulated Single Output
• SIP or DIP Package
• Low Ripple & Noise
• 1000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IF1209S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IF1209S-ND
DC DC Converters IF1209S-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power - 04R8564 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power
04R8564
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power 04R8564
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IF1209S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IF1209S
Power Supplies - Board Mount - DC DC Converters IF1209S
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IF1209S IF1209S-ND 04R8564 IF1209S
Product Name IF Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 12118766 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 100.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details