XP Power ICH-IFH Series DC/DC Converter ICH5024S12

Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet
Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5024S12 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5024S12
ICH-IFH Series DC/DC Converter ICH5024S12
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case

• Isolated Output
• Efficiency to 85%
• Single & Dual Output Versions
• 2:1 & 4:1 Input Ranges
• Regulated Outputs
• Continuous Short Circuit Protection
• Five-Sided Metal Case

Supplier's Site Datasheet
DC DC Converters - 1470-4348-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4348-ND
DC DC Converters 1470-4348-ND
Isolated Module DC DC Converter 1 Output 12V 4.16A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 4.16A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power - 82X2334 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power
82X2334
Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power 82X2334
DC/DC CONVERTER, 50W, 12V, 4.16A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 12V, 4.16A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ICH5024S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ICH5024S12
Power Supplies - Board Mount - DC DC Converters ICH5024S12
DC DC CONVERTER 12V 50W

DC DC CONVERTER 12V 50W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ICH5024S12 1470-4348-ND 82X2334 ICH5024S12
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10360-120-3u-27649 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Type Current Source; DC-DC Converter; Programmable Power Supply; High Voltage
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details