XP Power IF Series DC/DC Converter IF1212S

Description
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IF Series DC/DC Converter - IF1212S - XP Power
Sunnyvale, CA, USA
IF Series DC/DC Converter
IF1212S
IF Series DC/DC Converter IF1212S
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty

IF Series

• 1 Watt
• Regulated Single Output
• SIP or DIP Package
• Low Ripple & Noise
• 1000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IF1212S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IF1212S-ND
DC DC Converters IF1212S-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power - 58M7278 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power
58M7278
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power 58M7278
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power - 04R8565 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power
04R8565
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power 04R8565
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IF1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IF1212S
Power Supplies - Board Mount - DC DC Converters IF1212S
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IF1212S IF1212S-ND 58M7278 04R8565 IF1212S
Product Name IF Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6843-ea-pu-12000-40-4u-30000w-32062 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Narrow Profile - Linear Power Supplies ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details