MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) IF1212S-1WR3

Description
MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) - IF1212S-1WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W)
IF1212S-1WR3
DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) IF1212S-1WR3
MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-IF1212S-1WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-IF1212S-1WR3-ND
DC DC Converters 2725-IF1212S-1WR3-ND
DC-DC ISOLATED 1 W 11.4~12.6V

DC-DC ISOLATED 1 W 11.4~12.6V

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IF1212S-1WR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IF1212S-1WR3
Power Supplies - Board Mount - DC DC Converters IF1212S-1WR3
DC-DC ISOLATED 1 W 11.4~12.6V

DC-DC ISOLATED 1 W 11.4~12.6V

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IF1212S-1WR3 2725-IF1212S-1WR3-ND IF1212S-1WR3
Product Name DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance CE ROHS COMP
DC Output Voltage 12.0 volts
DC Output Power 1 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1252-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details