XP Power IF Series DC/DC Converter IF0509S

Description
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty
Request a Quote
Description
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 04R8559, is an isolated, regulated power supply with a single output of 9V and a maximum output current of 111mA, delivering a total output power of 1W. It operates within an input voltage range of 12V, 24V, or 5V, with an efficiency rating of approximately 65%. The device features a wide operating temperature range from -40 °C to +85 °C without derating, making it suitable for various environmental conditions. This converter provides 1000 VDC isolation, with an optional 3000 VDC isolation available. It has low ripple and noise characteristics, with a maximum ripple of 50 mV peak-to-peak. The converter is designed for convection cooling and has a mean time between failures (MTBF) of 4.2 million hours, indicating high reliability. The product is compliant with CE and UKCA safety standards, ensuring it meets applicable directives and legislation. The compact SIP or DIP package design allows for easy integration into various applications, making it a versatile choice for engineers seeking a reliable DC-DC conversion solution.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 04R8559, is an isolated, regulated power supply with a single output of 9V and a maximum output current of 111mA, delivering a total output power of 1W. It operates within an input voltage range of 12V, 24V, or 5V, with an efficiency rating of approximately 65%. The device features a wide operating temperature range from -40 °C to +85 °C without derating, making it suitable for various environmental conditions. This converter provides 1000 VDC isolation, with an optional 3000 VDC isolation available. It has low ripple and noise characteristics, with a maximum ripple of 50 mV peak-to-peak. The converter is designed for convection cooling and has a mean time between failures (MTBF) of 4.2 million hours, indicating high reliability. The product is compliant with CE and UKCA safety standards, ensuring it meets applicable directives and legislation. The compact SIP or DIP package design allows for easy integration into various applications, making it a versatile choice for engineers seeking a reliable DC-DC conversion solution.

Suppliers

Company
Product
Description
Supplier Links
IF Series DC/DC Converter - IF0509S - XP Power
Sunnyvale, CA, USA
IF Series DC/DC Converter
IF0509S
IF Series DC/DC Converter IF0509S
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty

IF Series

• 1 Watt
• Regulated Single Output
• SIP or DIP Package
• Low Ripple & Noise
• 1000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IF0509S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IF0509S-ND
DC DC Converters IF0509S-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power - 04R8559 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power
04R8559
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power 04R8559
DC-DC CONV, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IF0509S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IF0509S
Power Supplies - Board Mount - DC DC Converters IF0509S
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IF0509S IF0509S-ND 04R8559 IF0509S
Product Name IF Series DC/DC Converter DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10500-30-3u-27152 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details