The IE2415D is a 1 Watt DC/DC converter from the IE Series by XP Power, designed for applications requiring a single unregulated output. It operates with an input voltage range suitable for various applications and features a minimum load requirement of none. The device offers a maximum output voltage of 15 VDC with a maximum output current of 66 mA. Efficiency ratings are approximately 78%, and it is capable of operating within a temperature range of -40°C to +85°C. The converter provides 1000 VDC isolation, with an optional upgrade to 3000 VDC isolation available. It is housed in a compact SIP or DIP package, making it suitable for space-constrained designs. The product also includes short circuit protection and has a mean time between failures (MTBF) exceeding 1.1 million hours at 25°C. The IE2415D is compliant with safety standards and comes with a 3-year warranty, making it a reliable choice for engineers seeking a robust DC/DC conversion solution.
• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• Short Circuit Protection
• -40 °C to +85 °C Operation
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 15V 1W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IE2415D | 1470-1433-5-ND | 04R8556 | IE2415D |
| Product Name | IE Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |