XP Power IE Series DC/DC Converter IE1212D

Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IE Series DC/DC Converter - IE1212D - XP Power
Sunnyvale, CA, USA
IE Series DC/DC Converter
IE1212D
IE Series DC/DC Converter IE1212D
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty

• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• Short Circuit Protection
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1416-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1416-5-ND
DC DC Converters 1470-1416-5-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IE1212D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IE1212D
Power Supplies - Board Mount - DC DC Converters IE1212D
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power - 38K2329 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power
38K2329
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power 38K2329
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power - 04R8553 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power
04R8553
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power 04R8553
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IE1212D 1470-1416-5-ND IE1212D 38K2329 04R8553
Product Name IE Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details