XP Power IE Series DC/DC Converter IE1209S

Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IE Series DC/DC Converter - IE1209S - XP Power
Sunnyvale, CA, USA
IE Series DC/DC Converter
IE1209S
IE Series DC/DC Converter IE1209S
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty

• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• Short Circuit Protection
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1414-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1414-5-ND
DC DC Converters 1470-1414-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IE1209S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IE1209S
Power Supplies - Board Mount - DC DC Converters IE1209S
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Dc-Dc Converter, 9V, 0.111A; No. Of Outputs Xp Power - 81Y6253 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; No. Of Outputs Xp Power
81Y6253
Dc-Dc Converter, 9V, 0.111A; No. Of Outputs Xp Power 81Y6253
DC-DC CONVERTER, 9V, 0.111A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IE1209S 1470-1414-5-ND IE1209S 81Y6253
Product Name IE Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 9V, 0.111A; No. Of Outputs Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1234865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details