XP Power ICH-IFH Series DC/DC Converter ICH5024WS12

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5024WS12 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5024WS12
ICH-IFH Series DC/DC Converter ICH5024WS12
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4354-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4354-ND
DC DC Converters 1470-4354-ND
Isolated Module DC DC Converter 1 Output 12V 4.16A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 4.16A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power - 96M0114 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power
96M0114
Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power 96M0114
DC/DC CONVERTER, 50W, 12V, 4.16A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 12V, 4.16A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ICH5024WS12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ICH5024WS12
Power Supplies - Board Mount - DC DC Converters ICH5024WS12
DC DC CONVERTER 12V 50W

DC DC CONVERTER 12V 50W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ICH5024WS12 1470-4354-ND 96M0114 ICH5024WS12
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 0.0042 amps 4.16 amps 4.16 amps
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details