Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 1.5W | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 5.5W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 5.7W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V 7.5W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER 12V 1.5W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 240W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 5.6W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 3.3V 13W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 3.3W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 8.3W | |
| DC DC CONVERTER 4-6.5V 39W | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5V 7.5W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 7.5W | |
| ISOLATED DC/DC CONVERTERS 1W UNR | |
| LOW POWER DC-DC I/P:12VDC O/P:12 | |
| LOW POWER DC-DC I/P:12VDC O/P:5V | |
| LOW POWER DC-DC I/P:18-36VDC O/P | |
| LOW POWER DC-DC I/P:4.5-9.0VDC O | |
| LOW POWER DC-DC I/P:9-18VDC O/P: |
| << Prev | Next >> |