XP Power ICH-IFH Series DC/DC Converter ICH10024S24

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH10024S24 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH10024S24
ICH-IFH Series DC/DC Converter ICH10024S24
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4320-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4320-ND
DC DC Converters 1470-4320-ND
Isolated Module DC DC Converter 1 Output 24V 4.17A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 4.17A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ICH10024S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ICH10024S24
Power Supplies - Board Mount - DC DC Converters ICH10024S24
DC DC CONVERTER 24V 100W

DC DC CONVERTER 24V 100W

Supplier's Site
Dc/dc Converter, 100W, 24V, 4.17A; Power Supply Approvals Xp Power - 51T4136 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 24V, 4.17A; Power Supply Approvals Xp Power
51T4136
Dc/dc Converter, 100W, 24V, 4.17A; Power Supply Approvals Xp Power 51T4136
DC/DC CONVERTER, 100W, 24V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

DC/DC CONVERTER, 100W, 24V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ICH10024S24 1470-4320-ND ICH10024S24 51T4136
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 100W, 24V, 4.17A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.0042 amps 4.17 amps 4.17 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10920-125-4u-27628 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details