XP Power IE Series DC/DC Converter IE1212S

Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IE Series DC/DC Converter - IE1212S - XP Power
Sunnyvale, CA, USA
IE Series DC/DC Converter
IE1212S
IE Series DC/DC Converter IE1212S
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • 3 Year Warranty

• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• Short Circuit Protection
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1417-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1417-5-ND
DC DC Converters 1470-1417-5-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power - 88M0727 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power
88M0727
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power 88M0727
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power - 38K2330 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power
38K2330
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power 38K2330
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IE1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IE1212S
Power Supplies - Board Mount - DC DC Converters IE1212S
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IE1212S 1470-1417-5-ND 88M0727 38K2330 IE1212S
Product Name IE Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2231-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers