TelephoneStuff.com Greenlee Winter-Gel Cable Pulling Lubricant WGEL-Q

Description
Winter-Gel Cable Pulling Lubricant. Features: - Winter-Gel will not freeze until -25° F (-31° C). - Reduces friction for easy pulling - Compatible with all cable insulation types - Cleans up quickly and easily - High lubricity - Can be used all year long - Environmentally safe - Viscosity: 10,000 - 14,000 CPS - PH Range: 7.0 - 8.0 - Average COF: 0.21 Minimum Order Quantity: - WGEL-1: Must order in quantities of 4 each - WGEL-Q: Must order in quantities of 12 each - WGEL-5: Must order in quantities of 1 each
Description
Winter-Gel Cable Pulling Lubricant. Features: - Winter-Gel will not freeze until -25° F (-31° C). - Reduces friction for easy pulling - Compatible with all cable insulation types - Cleans up quickly and easily - High lubricity - Can be used all year long - Environmentally safe - Viscosity: 10,000 - 14,000 CPS - PH Range: 7.0 - 8.0 - Average COF: 0.21 Minimum Order Quantity: - WGEL-1: Must order in quantities of 4 each - WGEL-Q: Must order in quantities of 12 each - WGEL-5: Must order in quantities of 1 each

Suppliers

Company
Product
Description
Supplier Links
Greenlee Winter-Gel Cable Pulling Lubricant - WGEL-Q - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Winter-Gel Cable Pulling Lubricant
WGEL-Q
Greenlee Winter-Gel Cable Pulling Lubricant WGEL-Q
Winter-Gel Cable Pulling Lubricant. Features: - Winter-Gel will not freeze until -25° F (-31° C). - Reduces friction for easy pulling - Compatible with all cable insulation types - Cleans up quickly and easily - High lubricity - Can be used all year long - Environmentally safe - Viscosity: 10,000 - 14,000 CPS - PH Range: 7.0 - 8.0 - Average COF: 0.21 Minimum Order Quantity: - WGEL-1: Must order in quantities of 4 each - WGEL-Q: Must order in quantities of 12 each - WGEL-5: Must order in quantities of 1 each

Winter-Gel Cable Pulling Lubricant.
Features:
- Winter-Gel will not freeze until -25° F (-31° C).
- Reduces friction for easy pulling
- Compatible with all cable insulation types
- Cleans up quickly and easily
- High lubricity
- Can be used all year long
- Environmentally safe
- Viscosity: 10,000 - 14,000 CPS
- PH Range: 7.0 - 8.0
- Average COF: 0.21
Minimum Order Quantity:
- WGEL-1: Must order in quantities of 4 each
- WGEL-Q: Must order in quantities of 12 each
- WGEL-5: Must order in quantities of 1 each

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Solid and Dry Film Lubricants
Product Number WGEL-Q
Product Name Greenlee Winter-Gel Cable Pulling Lubricant
Applications Electrical / Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec MoS2 Solid Film Lubricant - Everlube®620A - Everlube Products
Specs
Composition / Chemistry Molybdenum or Metal Sulphide
Applications Aerospace; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military; Medical, Medical Instruments
Features Aerosol, Sprayable or Misting
View Details
Specs
Composition / Chemistry Specialty, Proprietary or Other; Penetrating Lubricant; Soy or High Oleic Base Stocks; Molybdenum or Metal Sulphide
Applications Automotive or Transportation; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
Features Biodegradable; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
View Details
Solid Stick Aluminum Cutting Lubricant - ALUCUT™ - Walter Surface Technologies
Specs
Applications Metal Working
View Details