Texas Instruments Datasheets for Logic Comparators
Digital comparators are circuits used to compare the magnitude of two binary quantities and to determine the relationship of those quantities.
Logic Comparators: Learn more
| Product Name | Notes |
|---|---|
| 4-Bit Magnitude Comparators 16-CDIP -55 to 125 | |
| 4-Bit Magnitude Comparators 16-CFP -55 to 125 | |
| 4-bit magnitude comparators 16-PDIP 0 to 70 | |
| 4-bit magnitude comparators 16-SO 0 to 70 | |
| 4-bit magnitude comparators 16-SOIC 0 to 70 | |
| 4-Bit Magnitude Comparators 20-LCCC -55 to 125 | |
| 8-Bit Identity Comparators 20-CDIP -55 to 125 | |
| 8-Bit Identity Comparators 20-LCCC -55 to 125 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-CDIP -55 to 125 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-CFP -55 to 125 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-LCCC -55 to 125 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -40 to 85 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP 0 to 70 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SO 0 to 70 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors 20-CDIP -55 to 125 | |
| 8-Bit Identity/Magnitude Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors 20-LCCC -55 to 125 | |
| 8-Bit Identity/Magnitude Comparators 20-CDIP -55 to 125 | |
| 8-Bit Identity/Magnitude Comparators 20-CFP -55 to 125 | |
| 8-Bit Identity/Magnitude Comparators 20-LCCC -55 to 125 | |
| 8-Bit Identity/Magnitude Comparators 20-PDIP -40 to 85 | |
| 8-Bit Identity/Magnitude Comparators 20-PDIP 0 to 70 | |
| 8-Bit Identity/Magnitude Comparators 20-SO 0 to 70 | |
| 8-Bit Identity/Magnitude Comparators 20-SOIC 0 to 70 | |
| 8-Bit Magnitude Comparators 24-CDIP -55 to 125 | |
| 8-Bit Magnitude Comparators 24-CFP -55 to 125 | |
| 8-Bit Magnitude Comparators 28-LCCC -55 to 125 |
| << Prev | Next >> |