8-Bit identity and magnitude comparator with enable, available in a 20-pin SOIC package with dimensions supporting tape and reel packaging, operating from 0 to 70°C.
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
IC COMPARATOR IDENTITY 8B 20SOIC
Logic Comparators 8-Bit Magnitude/Id Comparator
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74LS688DWR | 296-28515-2-ND | SN74LS688DWR | SN74LS688DWR |
| Product Name | SN74LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators |
| Type | Identity; Magnitude | Identity | ||
| Supply Voltage | 5V; Other; 4.85 | 4.85V ~ 5.25V | Other | |
| Package Type | Other; TTL | SOIC | ||
| Logic Family | LS |