Manufacturer: Texas Instruments
Win Source Part Number: 849178-TLV1701AIDRLR
Features: Comparator
Package: Reel - TR
Family Name: TLV1701
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC COMPARATOR 1CH SOT-5
IC COMPARATOR 1CH SOT-5
Comparator General Purpose Open Collector SOT-5
IC COMPARATOR 1 GEN PUR SOT5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | TLV1701AIDRLR | 296-TLV1701AIDRLRCT-ND | TLV1701AIDRLR |
| Product Name | Linear - Linear - Comparators - TLV1701AIDRLR | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |