8-Bit Magnitude Comparators 24-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Comparators |
| Product Number | SNJ54AS885W |
| Product Name | SN54AS885 8-Bit Magnitude Comparators |
| Type | Magnitude |
| Supply Voltage | Other; 4.5 |
| Package Type | Other; TTL |
| Logic Family | AS |