4-bit magnitude comparator in 16-pin PDIP package with an operating temperature range of 0 to 70°C.
4-bit magnitude comparators 16-PDIP 0 to 70
SN74S85 4-bit magnitude comparators
Magnitude Comparator Bit Active High Output AB 16-PDIP
Logic Comparators 4-bit binary or BCD Magnitude Comparator
IC COMPARATOR MAG 4BIT 16DIP
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74S85N | SN74S85N | 296-3874-5-ND | SN74S85N | SN74S85N |
| Product Name | SN74S85 4-bit magnitude comparators | Comparators | Logic Comparators | Integrated Circuits (ICs) - Logic - Comparators | |
| Type | Magnitude | Magnitude | Magnitude | ||
| Supply Voltage | 5V; Other; 4.75 | 4.75V ~ 5.25V | Other | ||
| Package Type | Other; TTL | DIP; PDIP; Other; PDIP16 | DIP | ||
| Logic Family | S |