Texas Instruments SN74LS684 8-Bit Identity/Magnitude Comparators SN74LS684DWR

Description
8-Bit Identity/Magnitude Comparators 20-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS684 8-Bit Identity/Magnitude Comparators - SN74LS684DWR - Texas Instruments
Dallas, TX, United States
SN74LS684 8-Bit Identity/Magnitude Comparators
SN74LS684DWR
SN74LS684 8-Bit Identity/Magnitude Comparators SN74LS684DWR
8-Bit Identity/Magnitude Comparators 20-SOIC 0 to 70

8-Bit Identity/Magnitude Comparators 20-SOIC 0 to 70

Buy Now Datasheet
Comparators - 296-3739-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-3739-2-ND
Comparators 296-3739-2-ND
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Buy Now Datasheet
 - SN74LS684DWR - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, LS Series, 8-Bit, Inverted Output, TTL, PDSO20

Magnitude Comparator, LS Series, 8-Bit, Inverted Output, TTL, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Comparators
SN74LS684DWR
Logic Comparators SN74LS684DWR
Logic Comparators Octal binary or BCD Magnitude Comparator

Logic Comparators Octal binary or BCD Magnitude Comparator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74LS684DWR
Integrated Circuits (ICs) - Logic - Comparators SN74LS684DWR
IC COMPARATOR MAG 8BIT 20SOIC

IC COMPARATOR MAG 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74LS684DWR 296-3739-2-ND SN74LS684DWR SN74LS684DWR SN74LS684DWR
Product Name SN74LS684 8-Bit Identity/Magnitude Comparators Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Magnitude Magnitude
Supply Voltage 5V; Other; 4.85 4.85V ~ 5.25V Other
Package Type Other; TTL SOIC SOIC; Other; SOIC20
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 60 mA
Operating Current 0.1000 to 16 mA
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BE - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
CD4585B 4-Bit Magnitude Comparators - 7703702EA - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details