4-bit magnitude comparators 16-SOIC 0 to 70
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, PDSO16
Magnitude Comparator Bit Active High Output AB 16-SOIC
Logic Comparators 4-bit binary or BCD Magnitude Comparator
AB 45ns@5V,15pF 4.75V~5.25V 4 SOIC-16 Digital Comparators ROHS
IC COMPARATOR MAG 4BIT 16SOIC
LOGIC, 4BIT MAG COMPARATOR, 16SOIC; Logic Family / Base Number:74LS85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74LS85D | SN74LS85D | 296-34030-5-ND | SN74LS85D | SN74LS85D | SN74LS85D | 37AJ1169 |
| Product Name | SN74LS85 4-bit magnitude comparators | Comparators | Logic Comparators | Logic ICs >> Digital Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic, 4Bit Mag Comparator, 16Soic; Logic Family / Base Number Texas Instruments | |
| Type | Magnitude | Magnitude | Magnitude | Magnitude | |||
| Supply Voltage | 5V; Other; 4.75 | 4.75V ~ 5.25V | Other; 4.75V~5.25V | Other | Other; 4.75V | ||
| Package Type | Other; TTL | SOIC; Other; SOIC16 | SOIC | SOIC | |||
| Logic Family | LS | TTL | |||||
| Number of Bits | 4 |