Texas Instruments High-Performance Analog Comparators TL3016CPW

Description
Comparator with Latch Complementary, Push-Pull, TTL 8-TSSOP
Request a Quote Datasheet
Description
Comparator with Latch Complementary, Push-Pull, TTL 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-34283-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-34283-5-ND
Comparators 296-34283-5-ND
Comparator with Latch Complementary, Push-Pull, TTL 8-TSSOP

Comparator with Latch Complementary, Push-Pull, TTL 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TL3016CPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TL3016CPW
Integrated Circuits (ICs) - Linear - Comparators TL3016CPW
IC COMPARATOR 1 W/LATCH 8TSSOP

IC COMPARATOR 1 W/LATCH 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 296-34283-5-ND TL3016CPW
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
Specs
Supply Voltage 1.5V; Other
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details