Texas Instruments High-Performance Analog Comparators TLV3201AIDBVR

Description
Comparator General Purpose Push-Pull SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-36750-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-36750-1-ND
Comparators 296-36750-1-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 296-36750-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-36750-2-ND
Comparators 296-36750-2-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 296-36750-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-36750-6-ND
Comparators 296-36750-6-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - TLV3201AIDBVR - TLV3201AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3201AIDBVR
TLV3201AIDBVR
Linear - Linear - Comparators - TLV3201AIDBVR TLV3201AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 129797-TLV3201AIDBVR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 40μA Voltage - Input Offset (Max): 1mV @ 5V Current - Input Bias (Max): 0.005μA @ 5V Current - Output (Typ): 21mA CMRR, PSRR (Typ): 70db CMRR, 85db PSRR Propagation Delay (Max): 50ns Hysteresis: 1.2mV Family Name: TLV3201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX9140AAUK+T; MAX9140AAUK+; MAX999AAUK+; Introduction Date: March 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129797-TLV3201AIDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 40μA
Voltage - Input Offset (Max): 1mV @ 5V
Current - Input Bias (Max): 0.005μA @ 5V
Current - Output (Typ): 21mA
CMRR, PSRR (Typ): 70db CMRR, 85db PSRR
Propagation Delay (Max): 50ns
Hysteresis: 1.2mV
Family Name: TLV3201
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9140AAUK+T; MAX9140AAUK+; MAX999AAUK+;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV3201AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3201AIDBVR
Integrated Circuits (ICs) - Linear - Comparators TLV3201AIDBVR
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-36750-1-ND TLV3201AIDBVR TLV3201AIDBVR
Product Name Comparators Linear - Linear - Comparators - TLV3201AIDBVR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers
SN54LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 8415301SA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
2 suppliers
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521ATSOG8 - Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
2 suppliers