Texas Instruments High-Performance Analog Comparators TLV1704AIPW

Description
Comparator General Purpose Open Collector 14-TSSOP
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TLV1704AIPW-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TLV1704AIPW-ND
Comparators TLV1704AIPW-ND
Comparator General Purpose Open Collector 14-TSSOP

Comparator General Purpose Open Collector 14-TSSOP

Buy Now Datasheet
Linear - Linear - Comparators - TLV1704AIPW - TLV1704AIPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV1704AIPW
TLV1704AIPW
Linear - Linear - Comparators - TLV1704AIPW TLV1704AIPW
Manufacturer: Texas Instruments Win Source Part Number: 845200-TLV1704AIPW Features: Comparator Package: Tube Family Name: TLV1704 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 845200-TLV1704AIPW
Features: Comparator
Package: Tube
Family Name: TLV1704
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV1704AIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV1704AIPW
Integrated Circuits (ICs) - Linear - Comparators TLV1704AIPW
IC COMPARATOR 4 GEN PUR 14TSSOP

IC COMPARATOR 4 GEN PUR 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV1704AIPW-ND TLV1704AIPW TLV1704AIPW
Product Name Comparators Linear - Linear - Comparators - TLV1704AIPW Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688MG4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
3 suppliers
Comparators - 576-2925-1-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Number of Pins 5
View Details
2 suppliers