8-Bit Identity/Magnitude Comparators 20-PDIP 0 to 70
Magnitude Comparator, LS Series, 8-Bit, Inverted Output, TTL, PDIP20
Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP
IC COMPARATOR MAG 8BIT 20DIP
Logic Comparators Octal binary or BCD Magnitude Comparator
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74LS684N | SN74LS684N | 296-3740-5-ND | SN74LS684N | SN74LS684N |
| Product Name | SN74LS684 8-Bit Identity/Magnitude Comparators | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | |
| Type | Identity; Magnitude | Magnitude | Magnitude | ||
| Supply Voltage | 5V; Other; 4.85 | 4.85V ~ 5.25V | Other | ||
| Package Type | Other; TTL | DIP; PDIP; Other; PDIP20 | DIP | ||
| Logic Family | LS | TTL |